nVent Schroff, Inc. Card Racks 24563157

Description
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - 1439-1205-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
1439-1205-ND
Card Racks 1439-1205-ND
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"

"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number 1439-1205-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020BP-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Intel® Server Chassis P4308XXMFEN -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details