nVent Schroff, Inc. Card Racks 24563145

Description
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - 1439-1202-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
1439-1202-ND
Card Racks 1439-1202-ND
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"

"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number 1439-1202-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000BP-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis P4304XXMUXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details