C/A Design Card Racks 3684045

Description
"Aluminum Subrack Frame 6U = 10.500"" (266.70mm)"
Request a Quote Datasheet
Description
"Aluminum Subrack Frame 6U = 10.500"" (266.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - 6387-3684045-ND - DigiKey
Thief River Falls, MN, United States
"Aluminum Subrack Frame 6U = 10.500"" (266.70mm)"

"Aluminum Subrack Frame 6U = 10.500"" (266.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number 6387-3684045-ND
Product Name Card Racks
Rack Height 6U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-00F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis P4308XXMHDR -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details