Vector Electronics & Technology, Inc. Card Racks CCM13S/90

Description
"Aluminum Assembled Card Mount Subracks 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Aluminum Assembled Card Mount Subracks 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - V2068-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
V2068-ND
Card Racks V2068-ND
"Aluminum Assembled Card Mount Subracks 3U = 5.250"" (133.35mm)"

"Aluminum Assembled Card Mount Subracks 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number V2068-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Intel® Server Chassis P4216XXMHJC -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details