nVent Schroff, Inc. Card Racks 24563133

Description
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - 1439-1195-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
1439-1195-ND
Card Racks 1439-1195-ND
"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"

"Aluminum Subrack Kit 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number 1439-1195-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XCE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Intel® Server Chassis R1208WTXXX -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details