nVent Schroff, Inc. Card Racks 24563464

Description
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
Request a Quote Datasheet
Description
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - 1439-1229-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
1439-1229-ND
Card Racks 1439-1229-ND
"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"

"Aluminum Subrack Kit 6U = 10.500"" (266.70mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number 1439-1229-ND
Product Name Card Racks
Rack Height 6U
Unlock Full Specs
to access all available technical data

Similar Products

3U Short-depth Rackmount/ Tower Chassis for EATX/ATX/MicroATX Motherboard for flexible server deployment. - HPC-7320MB-00XE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount; Tower
Form Factor ATX; microATX; 3U x 160mm (A-Size)
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis P4208XXMHGC -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details