Vector Electronics & Technology, Inc. Card Racks CCA26-36-00

Description
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet
Description
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Racks - V1176-ND - DigiKey
Thief River Falls, MN, United States
Card Racks
V1176-ND
Card Racks V1176-ND
"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

"Aluminum Assembled Subracks with Card Guides 3U = 5.250"" (133.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Chassis and Card Cages
Product Number V1176-ND
Product Name Card Racks
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
3U Storage Chassis for ATX/μATX Serverboard with 16 Hot-swap Drive Bays for enterprise storage. - HPC-8316SA-55RB1 - Advantech
Specs
Product Type Chassis
Form Factor ATX; 3U x 160mm (A-Size)
Certifications CE / FCC Certified
View Details
SuperChassis - SC743T-500B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details