Castle Group, Inc. (The) GA690

Description
The Castle GA690 is a digital barometer designed for measuring atmospheric pressure with a high degree of accuracy and repeatability. It is an instrument of choice for applications that require precision monitoring of the environmental barometric pressure. Results are given in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). The GA690 gives maximum and minimum results until reset or power off and there is an option for sea level correction if users are operating the device at altitude. Simple to operate with clear LCD display. Readings in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). Altitude correction for pressure at sea level. Minimum and maximum readings. Dimensions 106 x 67 x 30mm Pressure Resolution = 1mbar Minimum/Maximum Recordings = Yes Power Source = Battery Model Number p = GA600 Minimum Barometric Pressure = 0mbar Maximum Barometric Pressure = 1300mbar Battery Life = >2500 h Battery Type = Alkaline
Request a Quote
Description
The Castle GA690 is a digital barometer designed for measuring atmospheric pressure with a high degree of accuracy and repeatability. It is an instrument of choice for applications that require precision monitoring of the environmental barometric pressure. Results are given in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). The GA690 gives maximum and minimum results until reset or power off and there is an option for sea level correction if users are operating the device at altitude. Simple to operate with clear LCD display. Readings in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). Altitude correction for pressure at sea level. Minimum and maximum readings. Dimensions 106 x 67 x 30mm Pressure Resolution = 1mbar Minimum/Maximum Recordings = Yes Power Source = Battery Model Number p = GA600 Minimum Barometric Pressure = 0mbar Maximum Barometric Pressure = 1300mbar Battery Life = >2500 h Battery Type = Alkaline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9091932 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Castle GA690 is a digital barometer designed for measuring atmospheric pressure with a high degree of accuracy and repeatability. It is an instrument of choice for applications that require precision monitoring of the environmental barometric pressure. Results are given in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). The GA690 gives maximum and minimum results until reset or power off and there is an option for sea level correction if users are operating the device at altitude. Simple to operate with clear LCD display. Readings in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). Altitude correction for pressure at sea level. Minimum and maximum readings. Dimensions 106 x 67 x 30mm Pressure Resolution = 1mbar Minimum/Maximum Recordings = Yes Power Source = Battery Model Number p = GA600 Minimum Barometric Pressure = 0mbar Maximum Barometric Pressure = 1300mbar Battery Life = >2500 h Battery Type = Alkaline

The Castle GA690 is a digital barometer designed for measuring atmospheric pressure with a high degree of accuracy and repeatability. It is an instrument of choice for applications that require precision monitoring of the environmental barometric pressure. Results are given in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). The GA690 gives maximum and minimum results until reset or power off and there is an option for sea level correction if users are operating the device at altitude.
Simple to operate with clear LCD display. Readings in mb (millibars), hPa (hectopascals) and mmHg (millimeters of mercury). Altitude correction for pressure at sea level. Minimum and maximum readings. Dimensions 106 x 67 x 30mm
Pressure Resolution = 1mbar
Minimum/Maximum Recordings = Yes
Power Source = Battery
Model Number p = GA600
Minimum Barometric Pressure = 0mbar
Maximum Barometric Pressure = 1300mbar
Battery Life = >2500 h
Battery Type = Alkaline

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 9091932
Weather Component Sensed Measures Barometric Pressure
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
Ultraviolet Safety Meter - Model 6D - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details