Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
IC REG LINEAR 4.6V 150MA SSOT24
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6504A461NR-G-ND | XC6504A461NR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC-82 | |
| Special Features | Input Overcurrent Protection | Enable |