Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6601A121ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPC (1.8x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPC (1.8x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6601A121ER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6601A121ER-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6601A121ER-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-USPC (1.8x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6601A121ER-G - 1281834-XC6601A121ER-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6601A121ER-G
1281834-XC6601A121ER-G
PMIC - PMIC - Voltage Regulators - Linear - XC6601A121ER-G 1281834-XC6601A121ER-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281834-XC6601A121ER -G Family Name: XC6601 Categories: Integrated Circuits Manufacturer Homepage: www.torex.co.jp Alternative Parts (Cross-Reference): MAX1976AETA120+; MAX1976AETA120+T; G9298-120CA1U; BU12UB3WG-TR; Introduction Date: January 22, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281834-XC6601A121ER-G
Family Name: XC6601
Categories: Integrated Circuits
Manufacturer Homepage: www.torex.co.jp
Alternative Parts (Cross-Reference): MAX1976AETA120+; MAX1976AETA120+T; G9298-120CA1U; BU12UB3WG-TR;
Introduction Date: January 22, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
1.2V 200MA Voltage Regulator IC
776-XC6601A121ER-G
1.2V 200MA Voltage Regulator IC 776-XC6601A121ER-G
IC REG LINEAR 1.2V 200MA 6USPC Product overview: XC6601A121ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6601A121ER-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 200MA 6USPC Product overview: XC6601A121ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6601A121ER-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6601A121ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6601A121ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6601A121ER-G
IC REG LINEAR 1.2V 200MA 6USPC

IC REG LINEAR 1.2V 200MA 6USPC

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6601A121ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6601A121ER-G
PMIC - Voltage Regulators - Linear XC6601A121ER-G
IC REG LINEAR 1.2V 200MA 6USPC

IC REG LINEAR 1.2V 200MA 6USPC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number XC6601A121ER-G-ND 1281834-XC6601A121ER-G 776-XC6601A121ER-G XC6601A121ER-G XC6601A121ER-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6601A121ER-G 1.2V 200MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data