IC REG LINEAR 1.05V 6-USPC
IC REG LINEAR 1.05V 6-USPC
Linear Voltage Regulator IC Positive Fixed 1 Output 6-USPC (1.8x2)
IC REG LINEAR 1.05V 6USPC
IC REG LINEAR 1.05V 6USPC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6601A10BER-GCT-ND | XC6601A10BER-G | XC6601A10BER-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |