Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
IC REG LINEAR 1.8V 200MA 4-USP
IC REG LINEAR 1.8V 200MA 4-USP
Win Source Part Number: 1127885-XC6501B181GR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-USP (1.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 50dB (1kHz)
Protection Features: Over Current, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 18 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6501
Voltage Dropout (Max): 0.47V @ 100mA
IC REG LINEAR 1.8V 200MA 4USP Product overview: XC6501B181GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6501B181GR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 200MA 4USP
IC REG LINEAR 1.8V 200MA 4USP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6501B181GR-GTR-ND | 1127885-XC6501B181GR-G | 776-XC6501B181GR-G | XC6501B181GR-G | XC6501B181GR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.8V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |