Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLP-4-01
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | XC6501B12B0R-G-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; 4-XFBGA, WLBGA |
| Special Features | Input Overcurrent Protection |