Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6221B302MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1100-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1100-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1100-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1100-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1100-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1100-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1100-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1100-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25-5

Buy Now Datasheet
Singapore, Singapore
3V 200MA Voltage Regulator IC
776-XC6221B302MR-G
3V 200MA Voltage Regulator IC 776-XC6221B302MR-G
IC REG LINEAR 3V 200MA SOT25 Product overview: XC6221B302MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221B302MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 200MA SOT25 Product overview: XC6221B302MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221B302MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR-G - 100658-XC6221B302MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR-G
100658-XC6221B302MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR-G 100658-XC6221B302MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 100658-XC6221B302MR- G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.08V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-25 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 100658-XC6221B302MR-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-25
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.14V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6221B302MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6221B302MR-G
PMIC - Voltage Regulators - Linear XC6221B302MR-G
IC REG LINEAR 3V 200MA SOT25

IC REG LINEAR 3V 200MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6221B302MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6221B302MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6221B302MR-G
IC REG LINEAR 3V 200MA SOT25

IC REG LINEAR 3V 200MA SOT25

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 893-1100-2-ND 776-XC6221B302MR-G 100658-XC6221B302MR-G XC6221B302MR-G XC6221B302MR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6221B302MR-G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SOT-25
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data