Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6221B322GR-G

Description
IC REG LINEAR 3.2V 200MA 4-USP
Request a Quote Datasheet
Description
IC REG LINEAR 3.2V 200MA 4-USP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221B322GR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221B322GR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221B322GR-GDKR-ND
IC REG LINEAR 3.2V 200MA 4-USP

IC REG LINEAR 3.2V 200MA 4-USP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221B322GR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221B322GR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221B322GR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221B322GR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221B322GR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221B322GR-GCT-ND
IC REG LINEAR 3.2V 200MA 4-USP

IC REG LINEAR 3.2V 200MA 4-USP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6221B322GR-G - 939517-XC6221B322GR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221B322GR-G
939517-XC6221B322GR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6221B322GR-G 939517-XC6221B322GR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 939517-XC6221B322GR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6) Package: 4-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: XC6221 Categories: Integrated Circuits (ICs) Case / Package: 4-USP (1.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939517-XC6221B322GR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
Package: 4-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6221
Categories: Integrated Circuits (ICs)
Case / Package: 4-USP (1.2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3.2V 200MA Voltage Regulator IC
776-XC6221B322GR-G
3.2V 200MA Voltage Regulator IC 776-XC6221B322GR-G
IC REG LINEAR 3.2V 200MA 4USP Product overview: XC6221B322GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221B322GR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 200MA 4USP Product overview: XC6221B322GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221B322GR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6221B322GR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6221B322GR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6221B322GR-G
IC REG LINEAR 3.2V 200MA 4USP

IC REG LINEAR 3.2V 200MA 4USP

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6221B322GR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6221B322GR-G
PMIC - Voltage Regulators - Linear XC6221B322GR-G
IC REG LINEAR 3.2V 200MA 4USP

IC REG LINEAR 3.2V 200MA 4USP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 893-XC6221B322GR-GDKR-ND 939517-XC6221B322GR-G 776-XC6221B322GR-G XC6221B322GR-G XC6221B322GR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6221B322GR-G 3.2V 200MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 4-UDFN Exposed Pad Other; 4-USP (1.2x1.6) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data