IC REG LINEAR 1.3V 200MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
IC REG LINEAR 1.3V 200MA SOT-25
IC REG LINEAR 1.3V 200MA SOT25 Product overview: XC6221B132MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221B132MR-G can be used for catalog matching and distributor lookup.
250mA 70dB@(1kHz) Fixed 1.3V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 1.3V 200MA SOT25
IC REG LINEAR 1.3V 200MA SOT25
IC REG LINEAR 1.3V 200MA SOT25
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6221B132MR-GCT-ND | 776-XC6221B132MR-G | XC6221B132MR-G | XC6221B132MR-G | XC6221B132MR-G | XC6221B132MR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.3V 200MA Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Enable |