Torex Semiconductor, Ltd. 5V 200MA Voltage Regulator IC XC6221A502MR-G

Description
IC REG LINEAR 5V 200MA SOT25 Product overview: XC6221A502MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A502MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 200MA SOT25 Product overview: XC6221A502MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A502MR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200MA Voltage Regulator IC
776-XC6221A502MR-G
5V 200MA Voltage Regulator IC 776-XC6221A502MR-G
IC REG LINEAR 5V 200MA SOT25 Product overview: XC6221A502MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A502MR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 200MA SOT25 Product overview: XC6221A502MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221A502MR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6221A502MR-G - 903770-XC6221A502MR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221A502MR-G
903770-XC6221A502MR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6221A502MR-G 903770-XC6221A502MR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903770-XC6221A502MR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: XC6221 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903770-XC6221A502MR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6221
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221A502MR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221A502MR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221A502MR-GCT-ND
IC REG LINEAR 5V 200MA SOT-25

IC REG LINEAR 5V 200MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221A502MR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221A502MR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221A502MR-GDKR-ND
IC REG LINEAR 5V 200MA SOT-25

IC REG LINEAR 5V 200MA SOT-25

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6221A502MR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6221A502MR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6221A502MR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6221A502MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6221A502MR-G
PMIC - Voltage Regulators - Linear XC6221A502MR-G
IC REG LINEAR 5V 200MA SOT25

IC REG LINEAR 5V 200MA SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6221A502MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6221A502MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6221A502MR-G
IC REG LINEAR 5V 200MA SOT25

IC REG LINEAR 5V 200MA SOT25

Supplier's Site
200MA HIGH SPEED LDO REGULATOR - 817-XC6221A502MR-G - Utmel Electronic Limited
Hong Kong, China
200MA HIGH SPEED LDO REGULATOR
817-XC6221A502MR-G
200MA HIGH SPEED LDO REGULATOR 817-XC6221A502MR-G
200MA HIGH SPEED LDO REGULATOR

200MA HIGH SPEED LDO REGULATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-XC6221A502MR-G 903770-XC6221A502MR-G 893-XC6221A502MR-GCT-ND XC6221A502MR-G XC6221A502MR-G 817-XC6221A502MR-G
Product Name 5V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6221A502MR-G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 200MA HIGH SPEED LDO REGULATOR
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-25 Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49413GEVATR - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-3.3-RL7 - 860291-ADP3307ART-3.3-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers