Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6221B2827R-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6221B2827R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6221B2827R-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6221B2827R-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USPN (0.90x1.2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6221B2827R-G - 799887-XC6221B2827R-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6221B2827R-G
799887-XC6221B2827R-G
PMIC - PMIC - Voltage Regulators - Linear - XC6221B2827R-G 799887-XC6221B2827R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 799887-XC6221B2827R- G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 4-UDFN Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: XC6221 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current, Short Circuit Manufacturer Package: 4-USPN (0.90x1.2) Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.17V @ 100mA Alternative Parts (Cross-Reference): R1131D281A-TR-FE; R1180Q281C-TR-FE ; R1115Z281B-TR; R1163D281E-TR-FE; Introduction Date: February 05, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 799887-XC6221B2827R-G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 4-UDFN
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: XC6221
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Short Circuit
Manufacturer Package: 4-USPN (0.90x1.2)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.17V @ 100mA
Alternative Parts (Cross-Reference): R1131D281A-TR-FE; R1180Q281C-TR-FE ; R1115Z281B-TR; R1163D281E-TR-FE;
Introduction Date: February 05, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.8V 200MA Voltage Regulator IC
776-XC6221B2827R-G
2.8V 200MA Voltage Regulator IC 776-XC6221B2827R-G
IC REG LINEAR 2.8V 200MA 4USPN Product overview: XC6221B2827R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221B2827R-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 200MA 4USPN Product overview: XC6221B2827R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6221B2827R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - XC6221B2827R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6221B2827R-G
PMIC - Voltage Regulators - Linear XC6221B2827R-G
IC REG LINEAR 2.8V 200MA 4USPN

IC REG LINEAR 2.8V 200MA 4USPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6221B2827R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6221B2827R-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6221B2827R-G
IC REG LINEAR 2.8V 200MA 4USPN

IC REG LINEAR 2.8V 200MA 4USPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number XC6221B2827R-G-ND 799887-XC6221B2827R-G 776-XC6221B2827R-G XC6221B2827R-G XC6221B2827R-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6221B2827R-G 2.8V 200MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 4-XDFN Other; 4-UDFN Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data