Win Source Part Number: 1356774-XC6206P122MR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: XC6206
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Voltage Dropout (Max): 0.96V @ 60mA
Current - Output: 60mA
Current - Quiescent (Iq): 3 µA
Protection Features: Over Current
IC REG LINEAR 1.2V 60MA SOT23
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-23
IC REG LINEAR 1.2V 60MA SOT23
IC REG LINEAR 1.2V 60MA SOT23 Product overview: XC6206P122MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 60MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 60MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6206P122MR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 60MA SOT23
IC REG LINEAR 1.2V 60MA SOT23
IC REG LINEAR 1.2V 60MA SOT23
60mA Fixed 1.2V Positive electrode 7V SOT-23 Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1356774-XC6206P122MR-G | 893-XC6206P122MR-GCT-ND | 776-XC6206P122MR-G | XC6206P122MR-G | XC6206P122MR-G | XC6206P122MR-G | XC6206P122MR-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 60MA SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Dropout Voltage | 0.9600 volts | 0.9600 volts | 0.7000 volts | 0.9600 volts | 0.9600 volts |