Torex Semiconductor, Ltd. 1.8V 300MA Voltage Regulator IC XC6204F182DR-G

Description
IC REG LINEAR 1.8V 300MA 6USPB Product overview: XC6204F182DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204F182DR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 300MA 6USPB Product overview: XC6204F182DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204F182DR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-XC6204F182DR-G
1.8V 300MA Voltage Regulator IC 776-XC6204F182DR-G
IC REG LINEAR 1.8V 300MA 6USPB Product overview: XC6204F182DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204F182DR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA 6USPB Product overview: XC6204F182DR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204F182DR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6204F182DR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6204F182DR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6204F182DR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPB (1.8x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6204F182DR-G - 804522-XC6204F182DR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6204F182DR-G
804522-XC6204F182DR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6204F182DR-G 804522-XC6204F182DR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 804522-XC6204F182DR- G Packaging: Reel Mounting Style: SMD Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 6-USPB (1.8x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 10V PSRR: 70dB (10kHz) Protection Features: Over Current Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.48V at 100mA Current - Quiescent (Iq): 100μA Part Number Series: XC6204

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 804522-XC6204F182DR-G
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 6-USPB (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 10V
PSRR: 70dB (10kHz)
Protection Features: Over Current
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.48V at 100mA
Current - Quiescent (Iq): 100μA
Part Number Series: XC6204

Buy Now
PMIC - Voltage Regulators - Linear - XC6204F182DR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6204F182DR-G
PMIC - Voltage Regulators - Linear XC6204F182DR-G
IC REG LINEAR 1.8V 300MA 6USPB

IC REG LINEAR 1.8V 300MA 6USPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6204F182DR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6204F182DR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6204F182DR-G
IC REG LINEAR 1.8V 300MA 6USPB

IC REG LINEAR 1.8V 300MA 6USPB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-XC6204F182DR-G XC6204F182DR-G-ND 804522-XC6204F182DR-G XC6204F182DR-G XC6204F182DR-G
Product Name 1.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6204F182DR-G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-WFDFN Exposed Pad Other; 6-WFDFN Exposed Pad
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data