Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6204F452PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6204F452PR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6204F452PR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6204F452PR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
Singapore, Singapore
4.5V 300MA SOT89 Voltage Regulator IC
776-XC6204F452PR-G
4.5V 300MA SOT89 Voltage Regulator IC 776-XC6204F452PR-G
IC REG LINEAR 4.5V 300MA SOT89-5 Product overview: XC6204F452PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204F452PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.5V 300MA SOT89-5 Product overview: XC6204F452PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6204F452PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6204F452PR-G - 750738-XC6204F452PR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6204F452PR-G
750738-XC6204F452PR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6204F452PR-G 750738-XC6204F452PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 750738-XC6204F452PR- G Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 70dB (10kHz) Protection Features: Over Current Manufacturer Package: SOT-89-5/6 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: XC6204 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 4.5V Voltage - Input (Maximum): 10V Maximum Dropout Voltage: 0.31V at 100mA Current - Quiescent (Iq): 100μA

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 750738-XC6204F452PR-G
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 70dB (10kHz)
Protection Features: Over Current
Manufacturer Package: SOT-89-5/6
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: XC6204
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 4.5V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.31V at 100mA
Current - Quiescent (Iq): 100μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6204F452PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6204F452PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6204F452PR-G
IC REG LINEAR 4.5V 300MA SOT89-5

IC REG LINEAR 4.5V 300MA SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6204F452PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6204F452PR-G
PMIC - Voltage Regulators - Linear XC6204F452PR-G
IC REG LINEAR 4.5V 300MA SOT89-5

IC REG LINEAR 4.5V 300MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number XC6204F452PR-G-ND 776-XC6204F452PR-G 750738-XC6204F452PR-G XC6204F452PR-G XC6204F452PR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 4.5V 300MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - XC6204F452PR-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT89; Other; SOT-89-5/6 Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data