IC REG LINEAR 1.8V 250MA SOT23
IC REG LINEAR 1.8V 250MA SOT23
IC REG LINEAR 1.8V 250MA SOT23
40dB@(1kHz) 250mA Fixed 1.8V Positive electrode 8V SOT-23 Linear Voltage Regulators (LDO) ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 4518-XC6206P182MRDKR-ND | XC6206P182MR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout |
| Output Polarity | Positive | Positive |
| Output Voltage Type | Fixed | Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| Special Features | Input Overcurrent Protection |