IC REG LINEAR 1.5V 60MA SOT89 Product overview: XC6206P152PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 60MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 60MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6206P152PR-G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-89
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 939481-XC6206P152PR-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 60mA SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6206
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 1.5V 60MA SOT89
IC REG LINEAR 1.5V 60MA SOT89
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-XC6206P152PR-G | XC6206P152PR-G-ND | 939481-XC6206P152PR-G | XC6206P152PR-G | XC6206P152PR-G |
| Product Name | 1.5V 60MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6206P152PR-G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-243AA | SOT89; Other; SOT-89 | ||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 0.0600 amps | 0.0600 amps | 0.0600 amps | 0.0600 amps | |
| VIN | 6 volts | 6 volts |