40DB@(1KHZ) 100MA 240MV@(50MA) F Product overview: XC6206P282MR from UMW is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KHZ, 100MA, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1KHZ, 100MA, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6206P282MR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 100MA SOT23
IC REG LINEAR 2.8V 100MA SOT23
IC REG LINEAR 2.8V 100MA SOT23
40dB@(1kHz) 250mA Fixed 2.8V Positive electrode 8V SOT-23 Linear Voltage Regulators (LDO) ROHS
40DB@(1KHZ) 100MA 240MV@(50MA) F
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6206P282MR | 4518-XC6206P282MRCT-ND | XC6206P282MR | XC6206P282MR |
| Product Name | 1KHZ 100MA 50MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |
| IOUT | 0.1000 amps | 0.1000 amps | 0.2500 amps | 0.1000 amps |
| Dropout Voltage | 0.2400 to ? volts | 0.2400 volts | 0.2400 volts | 0.2400 volts |