CVS Series of ferroresonant transformer technology from SolaHD. The CVS series are voltage regulation devices for industrial applications where precise voltage regulation is required. The transformer is ideal for applications where even a small change in voltage level can lead to unscheduled downtime, mis-operation, incorrect data or scrapped production. CSV Series filter devices filter harmonics, protecting facility wiring and sensitive electrical loads from over-heating. Typical applications include: Industrial automation and control equipment PLCs, analytical laboratory and factory automating equipment, photo processing equipment, sound/recording systems, photographic enlargers and broadcast equipment.
Superior voltage regulation of ±1%. Surge protection tested to ANSI/IEEE C62.41, Class A & B waveform. Harmonic filtering. Hardwired. Acts as a step-up/step-down transformer. Galvanic isolation provides exceptional circuit protection. No maintenance required. Listed - UL 1012 - CSA C22.2 No. 66. RoHS Compliant
Input Voltage = 120 V, 208 V, 240 V, 480 V
Output Voltage = 120 V, 240 V
Output Power = 500VA
Number of Outlets = 2
Mounting Type = Panel Mount
Maximum Operating Frequency = 60Hz
Maximum Temperature = +50°C
Minimum Temperature = -20°C
Overall Width = 177.8mm
Overall Depth = 330.2mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Power or Line Conditioners |
| Product Number | 8908599 |
| Apparent Power Rating | 500 VA |
| Input Voltage | 120 to 480 volts |
| Output Voltage | 120 to 240 volts |