RS Components, Ltd. Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Locking Bush,Mechanical 10 x 16mm | |
| Locking Bush,Mechanical 11 x 18mm | |
| Locking Bush,Mechanical 12 x 18mm | |
| Locking Bush,Mechanical 14 x 22mm | |
| Locking Bush,Mechanical 6 x 14mm | |
| Shaft Collar ID 20mm OD 40mm W 15mm SS | |
| Shaft Collar ID 20mm OD 40mm W 15mm St | |
| Shaft Collar ID 25mm OD 45mm W 15mm Alu | |
| Shaft Collar ID 25mm OD 45mm W 15mm SS | |
| Shaft Collar ID 25mm OD 45mm W 15mm St | |
| Shaft Collar ID 30mm OD 54mm W 15mm Alu | |
| Shaft Collar ID 30mm OD 54mm W 15mm SS | |
| Shaft Collar ID 30mm OD 54mm W 15mm St | |
| Shaft Collar ID 35mm OD 57mm W 15mm Alu | |
| Shaft Collar ID 35mm OD 57mm W 15mm St | |
| Shaft Collar ID 40mm OD 60mm W 15mm Alu | |
| Shaft Collar ID 40mm OD 60mm W 15mm St | |
| SKF PHF FX10-25X50 Coupler | |
| Tollok 110 locking bush,12mm bore | |
| Tollok 110 locking bush,14mm bore | |
| Tollok 110 locking bush,20mm bore |
| << Prev |