OMRON Automation and Safety Solid State Relays G3MC-201PL DC5

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2521-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2521-ND
Solid State Relays Z2521-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - G3MC-201PL DC5 - 919437-G3MC-201PL DC5 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3MC-201PL DC5
919437-G3MC-201PL DC5
Solid State Relays - G3MC-201PL DC5 919437-G3MC-201PL DC5
Manufacturer: Omron Win Source Part Number: 919437-G3MC-201PL DC5 Series: G3MC Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Tray Package: 4-SIP Mounting: Through Hole Family Name: G3MC-201 Categories: Relays Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8536.41.0030 Other Part Number: Q4685987A, G3MC-201PL-DC5, G3MC201PL5DC, Z2521, G3MC1000M, G3MC201PLDC5, G3MC-201PL-DC5-ND

Manufacturer: Omron
Win Source Part Number: 919437-G3MC-201PL DC5
Series: G3MC
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: Tray
Package: 4-SIP
Mounting: Through Hole
Family Name: G3MC-201
Categories: Relays
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8536.41.0030
Other Part Number: Q4685987A, G3MC-201PL-DC5, G3MC201PL5DC, Z2521, G3MC1000M, G3MC201PLDC5, G3MC-201PL-DC5-ND

Buy Now Datasheet
RELAY;SSR;GEN PURP;CUR-RTG 1A;CTRL-V 5DC;VOL-RTG 100-240AC;PCB MNT;SOLDER;4 PIN - 70178650 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY;SSR;GEN PURP;CUR-RTG 1A;CTRL-V 5DC;VOL-RTG 100-240AC;PCB MNT;SOLDER;4 PIN
70178650
RELAY;SSR;GEN PURP;CUR-RTG 1A;CTRL-V 5DC;VOL-RTG 100-240AC;PCB MNT;SOLDER;4 PIN 70178650
Small Bottom Surface Area (Approx. 80% of the Conventional G3MBs) and Ideal for Close PCB Mounting DC Input and AC Output for an Applicable Load of 1 Amp at 40°C Compact, Thin-Profile SSR of Monoblock Construction with an All-In-One Frame Incorporates PCB, Terminals, and a Heatsink VDE Certified Models Available

  • Small Bottom Surface Area (Approx. 80% of the Conventional G3MBs) and Ideal for Close PCB Mounting
  • DC Input and AC Output for an Applicable Load of 1 Amp at 40°C
  • Compact, Thin-Profile SSR of Monoblock Construction with an All-In-One Frame Incorporates PCB, Terminals, and a Heatsink
  • VDE Certified Models Available
Supplier's Site
Solid State Relay Omron Industrial Automation - 89C5621 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay Omron Industrial Automation
89C5621
Solid State Relay Omron Industrial Automation 89C5621
SOLID STATE RELAY

SOLID STATE RELAY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2521-ND 919437-G3MC-201PL DC5 70178650 89C5621
Product Name Solid State Relays Solid State Relays - G3MC-201PL DC5 RELAY;SSR;GEN PURP;CUR-RTG 1A;CTRL-V 5DC;VOL-RTG 100-240AC;PCB MNT;SOLDER;4 PIN Solid State Relay Omron Industrial Automation
Mounting PCBoard PCBoard; Through Hole PCBoard
Switch Configuration FormA
Approvals RoHS UL, CSA, VDE
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data