RS Components, Ltd. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
• All in one surface / immersion temperature probe . • Stainless steel 316 (food grade) construction. • Sealed silicone rubber tip for waterproof assembly throughout . • 2 m...
A general purpose hand probe containing a platinum resistance element to B.S. 1904:1984 Class A at the tip.,This probe is designed specifically for use with the Digitron 2024 hand-held temperature...
A general purpose probe containing a platinum resistance element to BS 1904: 1984 Class A at the tip. Housed in a 4mm domed end tube. Un-terminated 4 wire connection lead...
A range of outdoor temperature probes from Jumo used for temperature measurement in the air conditioning technology area. Pt 100 or Pt1000 (in 2 wire circuit) versions available. -50 →
A range of screw in RTD temperature probes from Jumo that have a compact design. These temperature probes consist of a sheath with an integrated temperature sensor, a process connection...
A series of RS Pro Temperature probes. These low mass surface probes feature a sprung draught shield which protects the tip when not in use. The tip comprises a metal...
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable...
Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Air, Immersion, Penetration Probe Length = 100mm Probe Diameter = 3.4 mm, 5 mm Maximum...
Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = K Probe Type = Surface Probe Tip Type = Pipe Clamp Probe Diameter = 4mm Maximum Temperature Measurement =...
Accessories for Testo 435 Indoor Air Quality Meters Sensor Type = NTC Probe Type = Air Probe Length = 50 mm, 115 mm Probe Diameter = 4 mm, 5 mm...
Carel passive temperature probes when connected to the controller, provide a resistance value which is then converted to a temperature by the electronic controller. The probes are used mainly in...
Compatible with all Fluke multimeters. For type-K thermocouples. Separate Celsius/Fahrenheit settings. For low-voltage applications (under 24 V ac, 60 V dc) Connector Type = Miniature Thermocouple
Designed for hands free measurement of HVAC temperature measuring applications. Use multiple and leave in place for route based routine maintenance. Type-K thermocouple. Measurement Range: -30 ºC to +105 ºC.
Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted Sensor Type =...
Designed for temperature measurement on curved and uneven surfaces. Low friction PTFE ribbon encloses the thermocouple sensor for minimum frictional heat generation. This probe can be used for measuring the...
Elecrical temperature switch DELOS T - Temperature Measurement - Temperature Probes
External temperature probe 12 mm - Temperature Measurement - Temperature Probes
Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe...
G4 Module Temperature Probe - Temperature Measurement - Temperature Probes
High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order...
High temperature immersion probe NTC - Temperature Measurement - Temperature Probes
Hioki 9451S Ambient Temp Probe - Temperature Measurement - Temperature Probes
Ideally used in heating and ventilation applications, this probe can quickly determine surface temperatures of pipes, ducts or radiators. Time constant 1 second (clean tip). Solid waterproof handle for added...
Immersion probe for testo110 thermometer - Temperature Measurement - Temperature Probes
IMMERSION/PENETR. PROBE NTC - Temperature Measurement - Temperature Probes
Please order article 913-2601 for testo refrigeration set 0563 0002. This is a Smart Probes set for servicing, commissioning and error detection on air-conditioning and refrigeration systems. It comprises 2x...
Please order article 913-2608 for testo heating set 0563 0004. This is a Smart Probes set for pressure and temperature measurement on heating systems. It comprises testo clamp thermometer115i (...
Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an...
Portable thermometer for type T thermocouple. Fast and accurate readings. Ideal for measuring in an environment such as the food industry. Hold function freezes display of the last reading. Auto...
PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector Sensor Type = PT100 Probe Type = Immersion, Penetration Probe Length =...
PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector Sensor Type = PT100 Probe Type = Surface Probe Length = 114mm...
Range of probes for 50-II series thermometers Sensor Type = K Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter =...
RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Air Probe Length = 15mm Probe Diameter = 6mm Maximum Temperature Measurement...
RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Air Probe Length = 40mm Probe Diameter = 6mm Maximum Temperature Measurement...
RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Air Probe Length = 41mm Probe Diameter = 6mm Maximum Temperature Measurement...
RS Pro NTC temperature probes used for temperature measurement with thermostats. Sensor Type = NTC Probe Type = Liquid Probe Length = 48mm Probe Diameter = 6mm Maximum Temperature Measurement...
Screw in RTD temperature probes from Jumo are ideal for standard applications and are used for measuring temperatures in liquids and gases. A key feature of these temperature probes is...
Strong thermometer for type K thermocouple for measuring temperatures up to +1000 °C. The hold function freezes display of the last measured value. Type K thermocouple sensor (NiCr-Ni) with a...
SYSCAL(126701)TESTO NTC PROBE 0613-3311 - Temperature Measurement - Temperature Probes
SYSCAL(255550)TYPE K SURFACE METER - Temperature Measurement - Temperature Probes
SYSCAL(5120676),test o110 immerse probe - Temperature Measurement - Temperature Probes
The Fluke 80PK-22 Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected...
The new testo 103 is the smallest folding thermometer in its class. Practical and easy to use it is ideal for use in many food applications including, restaurants, catering, food...
The new testo 104 is the first waterproof folding thermometer. Robust and hygienic it is suitable for many applications in food production and quality assurance Ideally suited to core temperature...
The PT100 sensor is constructed using a 1m length silicone cable with moulded silicone rubber patch. The patch is fitted with adhesive foil backing which enables the probe to be...
The PT100 sensor is supplied with a connector ready for use with the Pico PT-104. The connector can be removed for use with other PT100 measuring devices. PT100 sensors to...
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type =...
These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple...
These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction...
These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They...
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J Probe Type = Air, General, Insertion, Surface Probe Tip Type...
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K Probe Type = Penetration Probe Tip Type = Conical Probe...
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K Probe Type = Surface Probe Length = 322.6mm Probe Diameter...
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = T Probe Type = Insertion Probe Tip Type = Conical Probe...
This high quality fast response spatula probe is intended for taking the temperature between cartons. Its length and narrow profile make it extremely useful for reaching particularly difficult areas within...
This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the...
This Immersion probe is constructed using a waterproof stainless steel domed end sensor, this is hermetically sealed allowing the probe to be suspended within a water storage tank. Probe Diameter:...
This list, arranged in Weller reference number order, makes it possible to maintain the various items of equipment from this manufacturer. The list does not include replacement bits or complete...
This probe houses a PT100 sensor within a perforated stainless steel tube. Un-terminated 4 wire connection lead Sensor Type = PT100 Probe Type = Air Probe Length = 110mm Probe...
This probe houses a PT100 sensor within a sharpened needle. Probe sheath is made from food-grade 316 Stainless Steel. The bulbous handle enables the sensor tip to penetrate semi solid...
This probe is designed to measure semi-solid frozen food temperatures. The corkscrew design allows ease of penetration whilst the detachable curly lead prevents entanglement Sensor Type = T Probe Type...
This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end...
This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure...
This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair. The wire used is ½ Class 1 Type T alloys (Cu / Co). A...
Type K Spatula Probe uses the straight handle for fine control. The probe is designed for the measurement of temperature between products. It is most commonly used as part of...
Type K temperature probe from SKF for use with induction bearing heaters. Sensor Type = K Probe Type = Surface Probe Length = 130mm Maximum Temperature Measurement = +1372 °C...
Type K waterproof immersion/penetratio n thermocouple temperature probe. Suitable for use with Testo 435, 480, 635, 735, 830, 845, 922, 925, Saveris TE and other type K thermocouple thermometers. •
Used for measuring the level of conductive liquids i.e. maximum, minimum control of charging or discharging. The function is determined by the type of amplifier relay used. Stainless steel electrode.