Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe indication. Long battery life and auto power off after 3 minutes
Sensor Type = Thermistor
Probe Type = General
Maximum Temperature Measurement = +110 °C
Best Accuracy = ±0.5 °C
Connector Type = Lumberg
Calibrated = SYSCAL
RS Components, Ltd. | |
---|---|
Product Category | Thermistor Temperature Probes |
Product Number | 7118886 |
Sensed Temperature | 230 F (110 C) |