This high temperature probe features a sprung stainless steel sensing disc. The disc is contained within a ceramic outer sheath. When the disc is in contact with the surface the ceramic outer acts as a draught shield thus ensuring a true surface measurement
Sensor Type = K
Probe Type = Surface
Probe Length = 210mm
Probe Diameter = 12mm
Maximum Temperature Measurement = +1100 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | 3428978 |
Sensed Temperature | 2012 F (1100 C) |
Base, Noble and Refractory Metal Type | K |
Probe Configuration | Surface |