A general purpose probe containing a platinum resistance element to BS 1904: 1984 Class A at the tip. Housed in a 4mm domed end tube. Un-terminated 4 wire connection lead
Sensor Type = PT100
Probe Type = General
Probe Length = 100mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +250 °C
Cable Length = 2m
Best Accuracy = ±0.15 °C
Connector Type = Miniature Plug
RS Components, Ltd. | |
---|---|
Product Category | Temperature Probes |
Product Number | 3482427 |
Sensed Temperature | 482 F (250 C) |