Designed for temperature measurement of air and gases. Funnelled shield allows maximum airflow across the measuring junction. Fitted with 2m curly cable and 2m cable plug mounted
Sensor Type = K
Probe Type = Air
Probe Length = 110mm
Probe Diameter = 30mm
Maximum Temperature Measurement = +750 °C
Cable Length = 2m
Best Accuracy = ±0.25 %
Connector Type = Miniature Plug
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | 4342421 |
Sensed Temperature | 1382 F (750 C) |
Base, Noble and Refractory Metal Type | K |
Probe Configuration | Air Probe |