These probe applications kits have been designed to provide a family of sensors well suited for particular applications. The plug mounted probes may be used by themselves or in conjunction with the sockets in the handle to provide greater flexibility of use
Sensor Type = K
Probe Type = Air, General, Needle, Surface
Maximum Temperature Measurement = +1100 °C
Cable Length = 2m
Best Accuracy = ±2.5 °C
Connector Type = Miniature Plug
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | 3429189 |
Sensed Temperature | 2012 F (1100 C) |