These probes are moulded directly onto a miniature thermocouple plug giving a waterproof and robust assembly. The probes may be plugged directly into any of the RS thermocouple indicators. They provide an economic solution to temperature measurement whilst also allowing one handed use. Alternatively any of the plug mounted probes may be used in conjunction with the socket in the handle as illustrated
Sensor Type = T
Probe Type = General
Probe Length = 100mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +250 °C
Best Accuracy = ±0.15 %
Connector Type = Miniature Thermocouple Plug
Calibrated = RSCAL
RS Components, Ltd. | |
---|---|
Product Category | Thermocouple Temperature Probes |
Product Number | 3429460 |
Sensed Temperature | 482 F (250 C) |