6.8µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.9Ohm
CAP TANT 6.8UF 20% 20V 2312
CAP TANT 6.8UF 20% 20V 2312
CAP, 6.8UF, 20V, TANT, CASE C ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491C685M020ATAUTO-ND | T491C685M020ATAUTO | T491C685M020ATAUTO | 82AH9254 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 6.8Uf, 20V, Tant, Case C Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |