EDAC, Inc. D Sub Connectors 516-090-000-301

Description
EDAC 516-090-000-301 D-Sub Connector
Request a Quote Datasheet
Description
EDAC 516-090-000-301 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 779908 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
779908
D Sub Connectors 779908
EDAC 516-090-000-301 D-Sub Connector

EDAC 516-090-000-301 D-Sub Connector

Supplier's Site
Backplane Connector Housings - 151-1036-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1036-ND
Backplane Connector Housings 151-1036-ND
90 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

90 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 90 Position; Product Range Edac - 59K0496 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 90 Position; Product Range Edac
59K0496
Rack & Panel Connector, Plug, 90 Position; Product Range Edac 59K0496
RACK & PANEL CONNECTOR, PLUG, 90 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:90Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 90 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:90Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Grey; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 779908 151-1036-ND 59K0496
Product Name D Sub Connectors Backplane Connector Housings Rack & Panel Connector, Plug, 90 Position; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers