EDAC, Inc. Backplane Connector Housings 516-090-000-311

Description
90 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
90 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-090-000-311-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-090-000-311-ND
Backplane Connector Housings 516-090-000-311-ND
90 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

90 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel

Buy Now Datasheet
Connector, Housing, Plug, 90 Position, Cable; Product Range Edac - 28C3285 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 90 Position, Cable; Product Range Edac
28C3285
Connector, Housing, Plug, 90 Position, Cable; Product Range Edac 28C3285
CONNECTOR, HOUSING, PLUG, 90 POSITION, CABLE; Product Range:516 Series; Gender:Plug; No. of Positions:90Position s; Pitch Spacing:3.81mm; For Use With:-; Connector Mounting:Cable Mount; Contact Gender:Pin; No. of Contacts:90Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 90 POSITION, CABLE; Product Range:516 Series; Gender:Plug; No. of Positions:90Positions; Pitch Spacing:3.81mm; For Use With:-; Connector Mounting:Cable Mount; Contact Gender:Pin; No. of Contacts:90Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-090-000-311-ND 28C3285
Product Name Backplane Connector Housings Connector, Housing, Plug, 90 Position, Cable; Product Range Edac
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data