EDAC, Inc. Backplane Connector Housings 516-090-000-520

Description
90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-090-000-520-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-090-000-520-ND
Backplane Connector Housings 151-516-090-000-520-ND
90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Housings - 1034875-516-090-000-520 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Housings
1034875-516-090-000-520
Connectors, Interconnects - Backplane Connectors - Housings 1034875-516-090-000-520
Win Source Part Number: 1034875-516-090-000- 520 Category: Connectors, Interconnects>Backpl ane Connectors - Housings Series: 516 Number of Positions: 90 Pitch: 0.150" (3.81mm) Color: Green Features: Backshell Connector Type: Housing for Non-Gendered Contacts Number of Rows: 13 Package: Bulk Note: Contacts Not Included Connector Style: Rack and Panel Standard Package: 25 Connector Usage: Plug Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: EDAC Inc. Other Names: 151-516-090-000-520 Base Product Number: 516-090

Win Source Part Number: 1034875-516-090-000-520
Category: Connectors, Interconnects>Backplane Connectors - Housings
Series: 516
Number of Positions: 90
Pitch: 0.150" (3.81mm)
Color: Green
Features: Backshell
Connector Type: Housing for Non-Gendered Contacts
Number of Rows: 13
Package: Bulk
Note: Contacts Not Included
Connector Style: Rack and Panel
Standard Package: 25
Connector Usage: Plug
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: EDAC Inc.
Other Names: 151-516-090-000-520
Base Product Number: 516-090

Buy Now Datasheet
Rack & Panel Connector Rohs Compliant Edac - 68AH6743 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector Rohs Compliant Edac
68AH6743
Rack & Panel Connector Rohs Compliant Edac 68AH6743
Rack & Panel Connector RoHS Compliant: Yes

Rack & Panel Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-516-090-000-520-ND 1034875-516-090-000-520 68AH6743
Product Name Backplane Connector Housings Connectors, Interconnects - Backplane Connectors - Housings Rack & Panel Connector Rohs Compliant Edac
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data