EDAC, Inc. Backplane Connector Housings 516-056-542-615

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-056-542-615-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-056-542-615-ND
Backplane Connector Housings 151-516-056-542-615-ND
Position Connector

Position Connector

Buy Now Datasheet
Rack & Panel Connector Rohs Compliant Edac - 68AH6641 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector Rohs Compliant Edac
68AH6641
Rack & Panel Connector Rohs Compliant Edac 68AH6641
Rack & Panel Connector RoHS Compliant: Yes

Rack & Panel Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-056-542-615-ND 68AH6641
Product Name Backplane Connector Housings Rack & Panel Connector Rohs Compliant Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details