EDAC, Inc. Backplane Connector Housings 516-090-500-401

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-090-500-401-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-090-500-401-ND
Backplane Connector Housings 151-516-090-500-401-ND
Position Connector

Position Connector

Buy Now Datasheet
Conn, Rack & Panel, Rcpt, 90Pos, 3.81Mm; Product Range Edac - 90W1610 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rack & Panel, Rcpt, 90Pos, 3.81Mm; Product Range Edac
90W1610
Conn, Rack & Panel, Rcpt, 90Pos, 3.81Mm; Product Range Edac 90W1610
CONN, RACK & PANEL, RCPT, 90POS, 3.81MM; Product Range:516 Series; No. of Contacts:90Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:13Rows; Row Pitch:1.91mm RoHS Compliant: Yes

CONN, RACK & PANEL, RCPT, 90POS, 3.81MM; Product Range:516 Series; No. of Contacts:90Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:Solder Lug; No. of Rows:13Rows; Row Pitch:1.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-090-500-401-ND 90W1610
Product Name Backplane Connector Housings Conn, Rack & Panel, Rcpt, 90Pos, 3.81Mm; Product Range Edac
Termination Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products