EDAC, Inc. Backplane Connector Housings 516-090-000-511

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-516-090-000-511-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-516-090-000-511-ND
Backplane Connector Housings 151-516-090-000-511-ND
Position Connector

Position Connector

Buy Now Datasheet
Rack & Panel Connector Rohs Compliant Edac - 68AH6740 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector Rohs Compliant Edac
68AH6740
Rack & Panel Connector Rohs Compliant Edac 68AH6740
Rack & Panel Connector RoHS Compliant: Yes

Rack & Panel Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-516-090-000-511-ND 68AH6740
Product Name Backplane Connector Housings Rack & Panel Connector Rohs Compliant Edac
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details