EDAC, Inc. Backplane Connector Housings 516-090-000-101

Description
90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-090-000-101-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-090-000-101-ND
Backplane Connector Housings 516-090-000-101-ND
90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

90 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 90 Position; Product Range Edac - 95B7414 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 90 Position; Product Range Edac
95B7414
Rack & Panel Connector, Plug, 90 Position; Product Range Edac 95B7414
RACK & PANEL CONNECTOR, PLUG, 90 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:90Position s; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:13 RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 90 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:90Positions; Pitch Spacing:3.81mm; For Use With:516 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-090-000-101-ND 95B7414
Product Name Backplane Connector Housings Rack & Panel Connector, Plug, 90 Position; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data