Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1332350-DF62-22SCA
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Wire Gauge: 22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: DF62-22SCA-ND,544-05
Base Product Number: DF62
RoHS Status: RoHS Compliant
Headers & Wire Housings Skt Crimp Contact 22AWG Product overview: DF62-22SCA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF62-22SCA can be used for catalog matching and distributor lookup.
Socket Contact Gold 22 AWG Crimp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332350-DF62-22SCA | 2027-DF62-22SCA | H126081-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Rectangular Connector Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |