Hirose DF62C-7S-2.2C Connector Housing
Hirose DF62C-7S-2.2C Connector Housing
Hirose DF62C-7S-2.2C Connector Housing
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1332359-DF62C-7S-2.2
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 7
Pitch: 0.087" (2.20mm)
Color: White
Connector Type: Socket
Contact Type: Female Socket
Number of Rows: 3
Row Spacing: 0.079" (2.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: H122130,544-0570-4-0
Base Product Number: DF62
RoHS Status: RoHS Compliant
Headers & Wire Housings 7P SKT SLIM INLN CON WHITE, STANDARD Product overview: DF62C-7S-2.2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF62C-7S-2.2C can be used for catalog matching and distributor lookup.
"7 Rectangular Connectors - Housings Socket White 0.087"" (2.20mm)"
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8735713 | 8735713P | 1617697 | 1332359-DF62C-7S-2.2C | 2027-DF62C-7S-2.2C | H122130-ND |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Electronic Connector | Rectangular Connector Housings |
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack |