HIROSE Electric U.S.A., Inc. Rectangular Connector Contacts DF65-2428SCF

Description
Female Blade Sockets Contact Tin 24-28 AWG Crimp
Request a Quote Datasheet
Description
Female Blade Sockets Contact Tin 24-28 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - H122507CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H122507CT-ND
Rectangular Connector Contacts H122507CT-ND
Female Blade Sockets Contact Tin 24-28 AWG Crimp

Female Blade Sockets Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - H122507TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
H122507TR-ND
Rectangular Connector Contacts H122507TR-ND
Female Blade Sockets Contact Tin 24-28 AWG Crimp

Female Blade Sockets Contact Tin 24-28 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332421-DF65-2428SCF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332421-DF65-2428SCF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332421-DF65-2428SCF
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1332421-DF65-2428SCF Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 24-28 AWG Contact Termination: Crimp Pin or Socket: Female Blade Sockets Standard Package: 18,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: H122507CT,H122507TR, 666-6003-2-00,H12250 7-TR Base Product Number: DF65 RoHS Status: RoHS Compliant

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1332421-DF65-2428SCF
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Female Blade Sockets
Standard Package: 18,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: H122507CT,H122507TR,666-6003-2-00,H122507-TR
Base Product Number: DF65
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
341-DF65-2428SCF
Electronic Connector 341-DF65-2428SCF
Power to the Board Crimp Contact 24-28AWG Tin Product overview: DF65-2428SCF from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-DF65-2428SCF can be used for catalog matching and distributor lookup.

Power to the Board Crimp Contact 24-28AWG Tin Product overview: DF65-2428SCF from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-DF65-2428SCF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Df65 Series, Socket, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Hirose(Hrs) - 68Y1103 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Df65 Series, Socket, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Hirose(Hrs)
68Y1103
Contact, Df65 Series, Socket, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Hirose(Hrs) 68Y1103
Contact, DF65 Series, Socket, 28 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, DF65 Series, Socket, 28 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H122507CT-ND 1332421-DF65-2428SCF 341-DF65-2428SCF 68Y1103
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Contact, Df65 Series, Socket, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Hirose(Hrs)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details