Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 850377-DF62-22SCFA
Series: DF62
Features: Contact
Package: Reel - TR
Family Name: DF62
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.90.4000
Other Part Number: DF6222SCFA, H12114TR, H12114DKR, 544-0506-5-00, H12114DKRINACTIVE, H12114CT, H12114DKR-ND
Socket Contact Gold 22 AWG Crimp
Socket Contact Gold 22 AWG Crimp
Headers & Wire Housings SLIM IN-LN SKT CNTCT 22 AWG Product overview: DF62-22SCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF62-22SCFA can be used for catalog matching and distributor lookup.
Contact, DF62 Series, Socket, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
Contact, DF62 Series, Socket, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850377-DF62-22SCFA | H12114TR-ND | 2027-DF62-22SCFA | 31Y1092 |
| Product Name | Rectangular Connectors - DF62-22SCFA | Rectangular Connector Contacts | Electronic Connector | Contact, Df62 Series, Socket, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Hirose(Hrs) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |