Headers & Wire Housings 2P SKT SLIM INLN CON WHITE, STANDARD Product overview: DF62B-2S-2.2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF62B-2S-2.2C can be used for catalog matching and distributor lookup.
544-0551-0-00
Hirose DF62B-2S-2.2C Connector Housing
Hirose DF62B-2S-2.2C Connector Housing
Hirose DF62B-2S-2.2C Connector Housing
"2 Rectangular Connectors - Housings Socket White 0.087"" (2.20mm)"
Win Source Part Number: 1365950-DF62B-2S-2.2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -35°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF62
Package: Bulk
Product Status: Active
Base Product Number: DF62
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Socket
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-DF62B-2S-2.2C | DF62B-2S-2.2C | 8735530 | 8735530P | H122112-ND | 1365950-DF62B-2S-2.2C |
| Product Name | Electronic Connector | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Gender | Male / Plug; Female / Jack | Female / Jack |