ABB AB Plugs and Receptacles DF6207FR0E0

Description
60AMP,REC,2P3W,MG,25 0V,ANGLE ENC
Request a Quote Datasheet
Description
60AMP,REC,2P3W,MG,25 0V,ANGLE ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-DF6207FR0E0-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-DF6207FR0E0-ND
Plugs and Receptacles 6308-DF6207FR0E0-ND
60AMP,REC,2P3W,MG,25 0V,ANGLE ENC

60AMP,REC,2P3W,MG,250V,ANGLE ENC

Buy Now Datasheet
60Amp Rec 2P3W Mg 250V Angle Enclos Abb - Thomas & Betts - 88T8286 - Newark, An Avnet Company
Chicago, IL, United States
60Amp Rec 2P3W Mg 250V Angle Enclos Abb - Thomas & Betts
88T8286
60Amp Rec 2P3W Mg 250V Angle Enclos Abb - Thomas & Betts 88T8286
60AMP REC 2P3W MG 250V ANGLE ENCLOS

60AMP REC 2P3W MG 250V ANGLE ENCLOS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-DF6207FR0E0-ND 88T8286
Product Name Plugs and Receptacles 60Amp Rec 2P3W Mg 250V Angle Enclos Abb - Thomas & Betts
Mounting Panel Mount, Flange, Angled
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details