SSL Connector 1 Position Receptacle Board to Cable/Wire Solder
SSL Connector 1 Position Receptacle Board to Cable/Wire Solder
SSL Connector 1 Position Receptacle Board to Cable/Wire Solder
Win Source Part Number: 1363482-DF59M-1S-H(2
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF59M
Package: Tape & Reel
Product Status: Active
Base Product Number: DF59
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 6A
Style: Board to Cable/Wire
Connector Type: Receptacle
Number of Positions: 1
Termination: Solder
Voltage Rating: 300V
Housing Color: Silver
Housing Material: Copper Alloy
Mating Cycles: 20
Lighting Connectors WtB Receptacle Horiz Mate Monopole Product overview: DF59M-1S-H(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lighting Connectors(Interconn
CONN SSL RCPT 1POS SOLDER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H124909CT-ND | 1363482-DF59M-1S-H(21) | 2029-DF59M-1S-H(21) | DF59M-1S-H(21) |
| Product Name | Solid State Lighting Connector Assemblies | Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies | Electronic Connector | Solid State Lighting Connector Assemblies |
| Connector Type | Receptacle |