Non-Gendered Contact Tin 28-32 AWG Crimp
Non-Gendered Contact Tin 28-32 AWG Crimp
Win Source Part Number: 1293437-DF52-2832PCF
Category: Connectors, Interconnects>Rectan
Series: DF52
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 40,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Hirose Electric Co Ltd
Other Names: 668-0030-5-00,H12510
Base Product Number: DF52
Hirose DF52-2832PCF FPC Connector
Headers & Wire Housings Contact Crimp Term 28-32AWG Tin Product overview: DF52-2832PCF from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF52-2832PCF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H125109TR-ND | 1293437-DF52-2832PCF | 1620951 | 2027-DF52-2832PCF |
| Product Name | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | FPC Connectors | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Contact Size (AWG) | 28 to 32 AWG | |||
| Termination | Crimp | Crimp |